Shipping Supply, LLC Kraft Easy-Fold Mailer - 10 1/2 in x 11 3/4 in x 2 1/2 in - SHP-10192 SHP-10192

Description
This kraft easy-fold mailer is an excellent product for shipping & packaging applications. The easy-fold mailer ensures mailed material is transported safely. This item is packaged 50 each per bundle. Dimensions for this item are 10 1/2 in length, 11 3/4 in width and 2 1/2 in height.
Description
This kraft easy-fold mailer is an excellent product for shipping & packaging applications. The easy-fold mailer ensures mailed material is transported safely. This item is packaged 50 each per bundle. Dimensions for this item are 10 1/2 in length, 11 3/4 in width and 2 1/2 in height.

Suppliers

Company
Product
Description
Supplier Links
Kraft Easy-Fold Mailer - 10 1/2 in x 11 3/4 in x 2 1/2 in - SHP-10192 - SHP-10192 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Kraft Easy-Fold Mailer - 10 1/2 in x 11 3/4 in x 2 1/2 in - SHP-10192
SHP-10192
Kraft Easy-Fold Mailer - 10 1/2 in x 11 3/4 in x 2 1/2 in - SHP-10192 SHP-10192
This kraft easy-fold mailer is an excellent product for shipping & packaging applications. The easy-fold mailer ensures mailed material is transported safely. This item is packaged 50 each per bundle. Dimensions for this item are 10 1/2 in length, 11 3/4 in width and 2 1/2 in height.

This kraft easy-fold mailer is an excellent product for shipping & packaging applications. The easy-fold mailer ensures mailed material is transported safely. This item is packaged 50 each per bundle. Dimensions for this item are 10 1/2 in length, 11 3/4 in width and 2 1/2 in height.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-10192
Product Name Kraft Easy-Fold Mailer - 10 1/2 in x 11 3/4 in x 2 1/2 in - SHP-10192
Container Type Mailer
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details