Shipping Supply, LLC Orange Mil-Spec ""Packing List Enclosed"" Envelope - 10 in x 8 1/2 in - SHP-10121 SHP-10121

Description
This orange mil-spec ""packing list enclosed"" envelope is an excellent product for shipping & packaging applications. The mil-spec ""packing list enclosed"" envelope ensures mailed material is transported safely. This material is packaged 1000 per case. Dimensions for this item are 10 in length and 8 1/2 in width.
Description
This orange mil-spec ""packing list enclosed"" envelope is an excellent product for shipping & packaging applications. The mil-spec ""packing list enclosed"" envelope ensures mailed material is transported safely. This material is packaged 1000 per case. Dimensions for this item are 10 in length and 8 1/2 in width.

Suppliers

Company
Product
Description
Supplier Links
Orange Mil-Spec
Sunnyvale, CA, USA
Orange Mil-Spec ""Packing List Enclosed"" Envelope - 10 in x 8 1/2 in - SHP-10121
SHP-10121
Orange Mil-Spec ""Packing List Enclosed"" Envelope - 10 in x 8 1/2 in - SHP-10121 SHP-10121
This orange mil-spec ""packing list enclosed"" envelope is an excellent product for shipping & packaging applications. The mil-spec ""packing list enclosed"" envelope ensures mailed material is transported safely. This material is packaged 1000 per case. Dimensions for this item are 10 in length and 8 1/2 in width.

This orange mil-spec ""packing list enclosed"" envelope is an excellent product for shipping & packaging applications. The mil-spec ""packing list enclosed"" envelope ensures mailed material is transported safely. This material is packaged 1000 per case. Dimensions for this item are 10 in length and 8 1/2 in width.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-10121
Product Name Orange Mil-Spec ""Packing List Enclosed"" Envelope - 10 in x 8 1/2 in - SHP-10121
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Anti Static Packaging - 173793 - RS Components, Ltd.
Specs
Container Type Bag
Height 12.01 inch (305 mm)
Width 12.01 inch (305 mm)
View Details