Shipping Supply, LLC Orange Mil-Spec ""Packing List Enclosed"" Envelope - 8 in x 5 1/4 in - SHP-10120 SHP-10120

Description
This orange mil-spec ""packing list enclosed"" envelope is an excellent product for shipping & packaging applications. The mil-spec ""packing list enclosed"" envelope ensures mailed material is transported safely. This item is packaged 1000 per case. Dimensions for this product are 8 in length and 5 1/4 in width. It is important to consider the construction of the mil-spec ""packing list enclosed"" envelope. This item is constructed from 18 lb. uv stabilized nylon.
Description
This orange mil-spec ""packing list enclosed"" envelope is an excellent product for shipping & packaging applications. The mil-spec ""packing list enclosed"" envelope ensures mailed material is transported safely. This item is packaged 1000 per case. Dimensions for this product are 8 in length and 5 1/4 in width. It is important to consider the construction of the mil-spec ""packing list enclosed"" envelope. This item is constructed from 18 lb. uv stabilized nylon.

Suppliers

Company
Product
Description
Supplier Links
Orange Mil-Spec
Sunnyvale, CA, USA
Orange Mil-Spec ""Packing List Enclosed"" Envelope - 8 in x 5 1/4 in - SHP-10120
SHP-10120
Orange Mil-Spec ""Packing List Enclosed"" Envelope - 8 in x 5 1/4 in - SHP-10120 SHP-10120
This orange mil-spec ""packing list enclosed"" envelope is an excellent product for shipping & packaging applications. The mil-spec ""packing list enclosed"" envelope ensures mailed material is transported safely. This item is packaged 1000 per case. Dimensions for this product are 8 in length and 5 1/4 in width. It is important to consider the construction of the mil-spec ""packing list enclosed"" envelope. This item is constructed from 18 lb. uv stabilized nylon.

This orange mil-spec ""packing list enclosed"" envelope is an excellent product for shipping & packaging applications. The mil-spec ""packing list enclosed"" envelope ensures mailed material is transported safely. This item is packaged 1000 per case. Dimensions for this product are 8 in length and 5 1/4 in width. It is important to consider the construction of the mil-spec ""packing list enclosed"" envelope. This item is constructed from 18 lb. uv stabilized nylon.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-10120
Product Name Orange Mil-Spec ""Packing List Enclosed"" Envelope - 8 in x 5 1/4 in - SHP-10120
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details