Shipping Supply, LLC Orange Mil-Spec ""Packing List Enclosed"" Envelope - 6 in x 4 1/2 in - SHP-10119 SHP-10119

Description
This orange mil-spec ""packing list enclosed"" envelope is an excellent product for shipping & packaging applications. The mil-spec ""packing list enclosed"" envelope ensures mailed material is transported safely. This material is packaged 1000 per case. Dimensions for this product are 6 in length and 4 1/2 in width. It is important to consider the construction of the mil-spec ""packing list enclosed"" envelope. This product is constructed from 18 lb. uv stabilized nylon.
Description
This orange mil-spec ""packing list enclosed"" envelope is an excellent product for shipping & packaging applications. The mil-spec ""packing list enclosed"" envelope ensures mailed material is transported safely. This material is packaged 1000 per case. Dimensions for this product are 6 in length and 4 1/2 in width. It is important to consider the construction of the mil-spec ""packing list enclosed"" envelope. This product is constructed from 18 lb. uv stabilized nylon.

Suppliers

Company
Product
Description
Supplier Links
Orange Mil-Spec
Sunnyvale, CA, USA
Orange Mil-Spec ""Packing List Enclosed"" Envelope - 6 in x 4 1/2 in - SHP-10119
SHP-10119
Orange Mil-Spec ""Packing List Enclosed"" Envelope - 6 in x 4 1/2 in - SHP-10119 SHP-10119
This orange mil-spec ""packing list enclosed"" envelope is an excellent product for shipping & packaging applications. The mil-spec ""packing list enclosed"" envelope ensures mailed material is transported safely. This material is packaged 1000 per case. Dimensions for this product are 6 in length and 4 1/2 in width. It is important to consider the construction of the mil-spec ""packing list enclosed"" envelope. This product is constructed from 18 lb. uv stabilized nylon.

This orange mil-spec ""packing list enclosed"" envelope is an excellent product for shipping & packaging applications. The mil-spec ""packing list enclosed"" envelope ensures mailed material is transported safely. This material is packaged 1000 per case. Dimensions for this product are 6 in length and 4 1/2 in width. It is important to consider the construction of the mil-spec ""packing list enclosed"" envelope. This product is constructed from 18 lb. uv stabilized nylon.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-10119
Product Name Orange Mil-Spec ""Packing List Enclosed"" Envelope - 6 in x 4 1/2 in - SHP-10119
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details