Manufacturer: Shindengen
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1090007-S2VB60-5000
Length: 13 mm
Mounting: SMD (SMT)
Height: 7.5 mm
Width: 13 mm
Categories: OEM Parts( S )
Case / Package: 600
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Max Reverse Leakage Current: 10 µA
Max Surge Current: 40 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1090007-S2VB60-5000 |
| Product Name | OEM Parts - OEM Parts ( S ) - S2VB60-5000 |