Shindengen OEM Parts - OEM Parts ( S ) - S1VB60-7000 S1VB60-7000

Description
Manufacturer: Shindengen Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089776-S1VB60-7000 Packaging: Bulk Length: 15.6 mm Mounting: SMD (SMT) Height: 7.1 mm Width: 3.4 mm Categories: OEM Parts( S ) Case / Package: V Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Max Reverse Leakage Current: 10 µA Max Surge Current: 30 A
Request a Quote
Description
Manufacturer: Shindengen Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089776-S1VB60-7000 Packaging: Bulk Length: 15.6 mm Mounting: SMD (SMT) Height: 7.1 mm Width: 3.4 mm Categories: OEM Parts( S ) Case / Package: V Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Max Reverse Leakage Current: 10 µA Max Surge Current: 30 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - S1VB60-7000 - 1089776-S1VB60-7000 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - S1VB60-7000
1089776-S1VB60-7000
OEM Parts - OEM Parts ( S ) - S1VB60-7000 1089776-S1VB60-7000
Manufacturer: Shindengen Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089776-S1VB60-7000 Packaging: Bulk Length: 15.6 mm Mounting: SMD (SMT) Height: 7.1 mm Width: 3.4 mm Categories: OEM Parts( S ) Case / Package: V Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Max Reverse Leakage Current: 10 µA Max Surge Current: 30 A

Manufacturer: Shindengen
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089776-S1VB60-7000
Packaging: Bulk
Length: 15.6 mm
Mounting: SMD (SMT)
Height: 7.1 mm
Width: 3.4 mm
Categories: OEM Parts( S )
Case / Package: V
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Max Reverse Leakage Current: 10 µA
Max Surge Current: 30 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1089776-S1VB60-7000
Product Name OEM Parts - OEM Parts ( S ) - S1VB60-7000
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 35V 100mA Diode and Rectifier - 284-BA892 E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
View Details
Dual Schottky barrier diode - 1PS70SB15,115 - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
7 suppliers
PIN Diode Switches - NPS2-500-2500-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details