Manufacturer: Shindengen
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964088-M2FH3-5063
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Element Configuration: Single
Max Reverse Leakage Current: 4 mA
Max Surge Current: 110 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 964088-M2FH3-5063 |
| Product Name | OEM Parts - OEM Parts (M - N) - M2FH3-5063 |