Manufacturer: Shindengen
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073633-M2F60-5063
Mounting: SMD (SMT)
Reverse Voltage: 600 V
Categories: OEM Parts(M-N)
Case / Package: 600
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Surge Current: 50 A
Peak Reverse Current: 10 µA
Rectifiers General Rectifying Diode - SMD
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1073633-M2F60-5063 | M2F60-5063 |
| Product Name | OEM Parts - OEM Parts (M - N) - M2F60-5063 | Rectifiers |
| Diode Type | Single |