Shindengen Schottky Diodes - M1FS6-6063 M1FS6-6063

Description
Manufacturer: Shindengen Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960639-M1FS6-6063 Termination: SMD/SMT Length: 3.9 mm Forward Voltage: 580 mV Forward Current: 1.2 A Height: 1.4 mm Width: 1.8 mm Categories: Schottky Diodes Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Max Repetitive Reverse Voltage (Vrrm): 60 V Peak Reverse Current: 1 mA Reverse Voltage (DC): 60 V Max Forward Surge Current (Ifsm): 40 A
Request a Quote Datasheet
Description
Manufacturer: Shindengen Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960639-M1FS6-6063 Termination: SMD/SMT Length: 3.9 mm Forward Voltage: 580 mV Forward Current: 1.2 A Height: 1.4 mm Width: 1.8 mm Categories: Schottky Diodes Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Max Repetitive Reverse Voltage (Vrrm): 60 V Peak Reverse Current: 1 mA Reverse Voltage (DC): 60 V Max Forward Surge Current (Ifsm): 40 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes - M1FS6-6063 - 960639-M1FS6-6063 - Win Source Electronics
Laguna Hills, CA, United States
Schottky Diodes - M1FS6-6063
960639-M1FS6-6063
Schottky Diodes - M1FS6-6063 960639-M1FS6-6063
Manufacturer: Shindengen Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960639-M1FS6-6063 Termination: SMD/SMT Length: 3.9 mm Forward Voltage: 580 mV Forward Current: 1.2 A Height: 1.4 mm Width: 1.8 mm Categories: Schottky Diodes Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Max Repetitive Reverse Voltage (Vrrm): 60 V Peak Reverse Current: 1 mA Reverse Voltage (DC): 60 V Max Forward Surge Current (Ifsm): 40 A

Manufacturer: Shindengen
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960639-M1FS6-6063
Termination: SMD/SMT
Length: 3.9 mm
Forward Voltage: 580 mV
Forward Current: 1.2 A
Height: 1.4 mm
Width: 1.8 mm
Categories: Schottky Diodes
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Repetitive Reverse Voltage (Vrrm): 60 V
Peak Reverse Current: 1 mA
Reverse Voltage (DC): 60 V
Max Forward Surge Current (Ifsm): 40 A

Buy Now
Diode and Rectifier - 2085-M1FS6-6063 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
2085-M1FS6-6063
Diode and Rectifier 2085-M1FS6-6063
Rectifier Diode, Product overview: M1FS6-6063 from Shindengen is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-M1FS6-6063 can be used for catalog matching and distributor lookup.

Rectifier Diode, Product overview: M1FS6-6063 from Shindengen is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-M1FS6-6063 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
M1FS6-6063
Schottky Diodes & Rectifiers M1FS6-6063
Schottky Diodes & Rectifiers VRM=60 IFSM=40

Schottky Diodes & Rectifiers VRM=60 IFSM=40

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Schottky Diodes
Product Number 960639-M1FS6-6063 2085-M1FS6-6063 M1FS6-6063
Product Name Schottky Diodes - M1FS6-6063 Diode and Rectifier Schottky Diodes & Rectifiers
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1222398 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package DPAK; Dpak (to-252)
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B482G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High Voltage Power Rectifiers - HRSCH10000 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 500 mA
trr 5000 ns
View Details
Schottky 60 V 3.5 A DPAK Diode and Rectifier - 280-30WQ10FNTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package DPAK
RoHS Compliant RoHS
View Details
2 suppliers