Shindengen Schottky Diodes - DF20PC3M-7102 DF20PC3M-7102

Description
Manufacturer: Shindengen Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996341-DF20PC3M-7102 Forward Voltage: 400 mV Forward Current: 20 A Categories: Schottky Diodes Alternative Parts (Cross-Reference): MBRB2515LT4G; MBRB2515LG; NTS1545MFST1G; NRVTS1545EMFST1G; MBR2515LGDF20PC3M710 2; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Element Configuration: Common Cathode Max Repetitive Reverse Voltage (Vrrm): 30 V Peak Reverse Current: 35 mA Max Forward Surge Current (Ifsm): 200 A
Request a Quote Datasheet
Description
Manufacturer: Shindengen Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996341-DF20PC3M-7102 Forward Voltage: 400 mV Forward Current: 20 A Categories: Schottky Diodes Alternative Parts (Cross-Reference): MBRB2515LT4G; MBRB2515LG; NTS1545MFST1G; NRVTS1545EMFST1G; MBR2515LGDF20PC3M710 2; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Element Configuration: Common Cathode Max Repetitive Reverse Voltage (Vrrm): 30 V Peak Reverse Current: 35 mA Max Forward Surge Current (Ifsm): 200 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes - DF20PC3M-7102 - 996341-DF20PC3M-7102 - Win Source Electronics
Laguna Hills, CA, United States
Schottky Diodes - DF20PC3M-7102
996341-DF20PC3M-7102
Schottky Diodes - DF20PC3M-7102 996341-DF20PC3M-7102
Manufacturer: Shindengen Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996341-DF20PC3M-7102 Forward Voltage: 400 mV Forward Current: 20 A Categories: Schottky Diodes Alternative Parts (Cross-Reference): MBRB2515LT4G; MBRB2515LG; NTS1545MFST1G; NRVTS1545EMFST1G; MBR2515LGDF20PC3M710 2; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Element Configuration: Common Cathode Max Repetitive Reverse Voltage (Vrrm): 30 V Peak Reverse Current: 35 mA Max Forward Surge Current (Ifsm): 200 A

Manufacturer: Shindengen
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996341-DF20PC3M-7102
Forward Voltage: 400 mV
Forward Current: 20 A
Categories: Schottky Diodes
Alternative Parts (Cross-Reference): MBRB2515LT4G; MBRB2515LG; NTS1545MFST1G; NRVTS1545EMFST1G; MBR2515LGDF20PC3M7102;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Element Configuration: Common Cathode
Max Repetitive Reverse Voltage (Vrrm): 30 V
Peak Reverse Current: 35 mA
Max Forward Surge Current (Ifsm): 200 A

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
DF20PC3M-7102
Schottky Diodes & Rectifiers DF20PC3M-7102
Schottky Diodes & Rectifiers VRM=30 IFSM=200

Schottky Diodes & Rectifiers VRM=30 IFSM=200

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Schottky Diodes Schottky Diodes
Product Number 996341-DF20PC3M-7102 DF20PC3M-7102
Product Name Schottky Diodes - DF20PC3M-7102 Schottky Diodes & Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: MS868C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TFP
VF 0.9000 volts
View Details
High-voltage switching diode - BAS20,215 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
9 suppliers