Manufacturer: Shindengen
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1159065-DE5S6M-7101
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Element Configuration: Single
Max Reverse Leakage Current: 2.5 mA
Max Surge Current: 90 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1159065-DE5S6M-7101 |
| Product Name | Custom Parts - Custom Parts (B - D) - DE5S6M-7101 |