Manufacturer: Shindengen
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055302-DE5PC3-7061
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Element Configuration: Common Cathode
Max Reverse Leakage Current: 6 mA
Max Surge Current: 90 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1055302-DE5PC3-7061 |
| Product Name | OEM Parts - OEM Parts (C - E) - DE5PC3-7061 |