Manufacturer: Shindengen
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055290-DE10PC3-7101
Categories: Schottky Diodes
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Element Configuration: Common Cathode
Max Reverse Leakage Current: 10 mA
Max Surge Current: 80 A
Schottky Diodes & Rectifiers VRM=30 IFSM=80
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes |
| Product Number | 1055290-DE10PC3-7101 | DE10PC3-7101 |
| Product Name | Schottky Diodes - DE10PC3-7101 | Schottky Diodes & Rectifiers |
| RoHS Compliant | RoHS |