Shindengen OEM Parts - OEM Parts (C - E) - DE10P3-7061 DE10P3-7061

Description
Manufacturer: Shindengen Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986642-DE10P3-7061 Mounting: SMD (SMT) Categories: OEM Parts(C-E) Case / Package: 200 Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Compliant Element Configuration: Single Max Reverse Leakage Current: 25 mA Max Surge Current: 200 A
Request a Quote
Description
Manufacturer: Shindengen Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986642-DE10P3-7061 Mounting: SMD (SMT) Categories: OEM Parts(C-E) Case / Package: 200 Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Compliant Element Configuration: Single Max Reverse Leakage Current: 25 mA Max Surge Current: 200 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - DE10P3-7061 - 986642-DE10P3-7061 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - DE10P3-7061
986642-DE10P3-7061
OEM Parts - OEM Parts (C - E) - DE10P3-7061 986642-DE10P3-7061
Manufacturer: Shindengen Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986642-DE10P3-7061 Mounting: SMD (SMT) Categories: OEM Parts(C-E) Case / Package: 200 Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Compliant Element Configuration: Single Max Reverse Leakage Current: 25 mA Max Surge Current: 200 A

Manufacturer: Shindengen
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986642-DE10P3-7061
Mounting: SMD (SMT)
Categories: OEM Parts(C-E)
Case / Package: 200
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Element Configuration: Single
Max Reverse Leakage Current: 25 mA
Max Surge Current: 200 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 986642-DE10P3-7061
Product Name OEM Parts - OEM Parts (C - E) - DE10P3-7061
Unlock Full Specs
to access all available technical data