Manufacturer: Shindengen
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054638-D1F60A-5053
Termination: SMD/SMT
Length: 5 mm
Mounting: SMD (SMT)
Height: 2 mm
Width: 2.5 mm
Categories: OEM Parts(C-E)
Case / Package: F
Alternative Parts (Cross-Reference): D1F60A-5053D1F60A505
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Element Configuration: Single
Max Surge Current: 25 A
Peak Reverse Current: 10 µA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1054638-D1F60A-5053 |
| Product Name | OEM Parts - OEM Parts (C - E) - D1F60A-5053 |