Shindengen N-Channel 15A 500V 0.45ohm MOSFET Transistor 2SK2195

Description
Power Field-Effect Transistor, 15A I(D), 500V, 0.45ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, ITO-3P, 3 PIN Product overview: 2SK2195 from Shindengen is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15A, 500V, 0.45ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15A, 500V, 0.45ohm, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2195 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Power Field-Effect Transistor, 15A I(D), 500V, 0.45ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, ITO-3P, 3 PIN Product overview: 2SK2195 from Shindengen is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15A, 500V, 0.45ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15A, 500V, 0.45ohm, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2195 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 15A 500V 0.45ohm MOSFET Transistor
288-2SK2195
N-Channel 15A 500V 0.45ohm MOSFET Transistor 288-2SK2195
Power Field-Effect Transistor, 15A I(D), 500V, 0.45ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, ITO-3P, 3 PIN Product overview: 2SK2195 from Shindengen is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15A, 500V, 0.45ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15A, 500V, 0.45ohm, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2195 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 15A I(D), 500V, 0.45ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, ITO-3P, 3 PIN Product overview: 2SK2195 from Shindengen is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15A, 500V, 0.45ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15A, 500V, 0.45ohm, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2195 can be used for catalog matching and distributor lookup.

Supplier's Site
JFETs (Junction Field Effect) - 2SK2195 - 17763-2SK2195 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2SK2195
17763-2SK2195
JFETs (Junction Field Effect) - 2SK2195 17763-2SK2195
Manufacturer: Shindengen Win Source Part Number: 17763-2SK2195 Family Name: 2SK2195 Alternative Parts (Cross-Reference): STW13NM50N; 2SK3685-01; SiHFP450N; IXFH21N50Q; Introduction Date: March 15, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Shindengen
Win Source Part Number: 17763-2SK2195
Family Name: 2SK2195
Alternative Parts (Cross-Reference): STW13NM50N; 2SK3685-01; SiHFP450N; IXFH21N50Q;
Introduction Date: March 15, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK2195 17763-2SK2195
Product Name N-Channel 15A 500V 0.45ohm MOSFET Transistor JFETs (Junction Field Effect) - 2SK2195
Package Type TO-3; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1694123P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type SOT23; SOT-23
View Details
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114835SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
40 V, P-channel Trench MOSFET - BUK6Q26-40PJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -40 volts
IDSS -34000 milliamps
View Details
2 suppliers