Manufacturer: Shindengen
Win Source Part Number: 17393-2SK1537
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
TRANSISTOR, POWER MOSFET, 900V, 5A, MTO-3P. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Radwell International | |
|---|---|---|
| Product Category | Transistors | RF Transistors |
| Product Number | 17393-2SK1537 | 32461802 |
| Product Name | JFETs (Junction Field Effect) - 2SK1537 | Transistor |