Shindengen TRANSISTORS - Transistors (BJT) - Single - 2SD1791 2SD1791

Description
Manufacturer: Shindengen Win Source Part Number: 16042-2SD1791 Family Name: 2SD1791 Alternative Parts (Cross-Reference): 2SD1791-4100; 2SD1791-7100; 2SD1791-7112; 2SD1791-4112; Introduction Date: March 16, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Shindengen Win Source Part Number: 16042-2SD1791 Family Name: 2SD1791 Alternative Parts (Cross-Reference): 2SD1791-4100; 2SD1791-7100; 2SD1791-7112; 2SD1791-4112; Introduction Date: March 16, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SD1791 - 16042-2SD1791 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD1791
16042-2SD1791
TRANSISTORS - Transistors (BJT) - Single - 2SD1791 16042-2SD1791
Manufacturer: Shindengen Win Source Part Number: 16042-2SD1791 Family Name: 2SD1791 Alternative Parts (Cross-Reference): 2SD1791-4100; 2SD1791-7100; 2SD1791-7112; 2SD1791-4112; Introduction Date: March 16, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Shindengen
Win Source Part Number: 16042-2SD1791
Family Name: 2SD1791
Alternative Parts (Cross-Reference): 2SD1791-4100; 2SD1791-7100; 2SD1791-7112; 2SD1791-4112;
Introduction Date: March 16, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 16042-2SD1791
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SD1791
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

4 - 6 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF3020-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 12.7 dB
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details