Manufacturer: Shindengen
Win Source Part Number: 14244-2SC4234
Family Name: 2SC4234
Alternative Parts (Cross-Reference): 2SC4234-4112; 2SC4234-7112; 2SC4234-4100; 2SC4234-7100;
Introduction Date: March 16, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Power Bipolar Transistor, 3A I(C), 800V V(BR)CEO, 1-Element, NPN, Silicon, Plastic/Epoxy, 3 Pin, ITO-220, 3 PIN Product overview: 2SC4234 from Shindengen is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 800V. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 800V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4234 can be used for catalog matching and distributor lookup.
DISCONTINUED BY MANUFACTURER, TRANSISTOR, 3A,1200V, 45W, 8MHZ, NPN, SWITCHNG POWER, ITO-220. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Radwell International | |
|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 14244-2SC4234 | 276-2SC4234 | 66592323 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC4234 | 3A 800V Bipolar Transistor | Transistor |
| Package Type | SOT3 |