SEALS USA, Inc. Dc Process Meter, Voltage I/p; No. Of Digits / Alpha Shimpo Instruments PM-DCV-100C0

Description
DC PROCESS METER, VOLTAGE I/P; No. of Digits / Alpha:5; Meter Function:DC Voltage; Meter Range:± 200mVDC / ± 2VDC / ± 20VDC / ± 200VDC / ± 300VDC / ± 600VDC; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes
Datasheet
Description
DC PROCESS METER, VOLTAGE I/P; No. of Digits / Alpha:5; Meter Function:DC Voltage; Meter Range:± 200mVDC / ± 2VDC / ± 20VDC / ± 200VDC / ± 300VDC / ± 600VDC; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Process Meter, Voltage I/p; No. Of Digits / Alpha Shimpo Instruments - 06AC4958 - Newark, An Avnet Company
Chicago, IL, United States
Dc Process Meter, Voltage I/p; No. Of Digits / Alpha Shimpo Instruments
06AC4958
Dc Process Meter, Voltage I/p; No. Of Digits / Alpha Shimpo Instruments 06AC4958
DC PROCESS METER, VOLTAGE I/P; No. of Digits / Alpha:5; Meter Function:DC Voltage; Meter Range:± 200mVDC / ± 2VDC / ± 20VDC / ± 200VDC / ± 300VDC / ± 600VDC; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes

DC PROCESS METER, VOLTAGE I/P; No. of Digits / Alpha:5; Meter Function:DC Voltage; Meter Range:± 200mVDC / ± 2VDC / ± 20VDC / ± 200VDC / ± 300VDC / ± 600VDC; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 06AC4958
Product Name Dc Process Meter, Voltage I/p; No. Of Digits / Alpha Shimpo Instruments
Number Digits 5.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Digital Panel Meter - EM368-C-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers