DC PROCESS METER, VOLT I/P, ANALOGUE O/P; No. of Digits / Alpha:5; Meter Function:DC Voltage; Meter Range:± 200mVDC / ± 2VDC / ± 20VDC / ± 200VDC / ± 300VDC / ± 600VDC; Digit Height:14.2mm; Panel Cutout Height:45mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Analog Panel Meters |
| Product Number | 06AC4930 |
| Product Name | Dc Process Meter, Volt I/p, Analogue O/p; No. Of Digits / Alpha Shimpo Instruments |
| Input Type | DC Voltage; DC Voltage |