SEALS USA, Inc. Tachometer, 5-Digit, 0 To 99999 Range; No. Of Digits / Alpha Shimpo Instruments DT-5RL-2

Description
TACHOMETER, 5-DIGIT, 0 to 99999 RANGE; No. of Digits / Alpha:5; Digit Height:14.22mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: NA
Datasheet
Description
TACHOMETER, 5-DIGIT, 0 to 99999 RANGE; No. of Digits / Alpha:5; Digit Height:14.22mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tachometer, 5-Digit, 0 To 99999 Range; No. Of Digits / Alpha Shimpo Instruments - 82K8402 - Newark, An Avnet Company
Chicago, IL, United States
Tachometer, 5-Digit, 0 To 99999 Range; No. Of Digits / Alpha Shimpo Instruments
82K8402
Tachometer, 5-Digit, 0 To 99999 Range; No. Of Digits / Alpha Shimpo Instruments 82K8402
TACHOMETER, 5-DIGIT, 0 to 99999 RANGE; No. of Digits / Alpha:5; Digit Height:14.22mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: NA

TACHOMETER, 5-DIGIT, 0 to 99999 RANGE; No. of Digits / Alpha:5; Digit Height:14.22mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 82K8402
Product Name Tachometer, 5-Digit, 0 To 99999 Range; No. Of Digits / Alpha Shimpo Instruments
Operating Temperature 32 to ? F (0 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Counter, CH Series - CH-7A - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Number of Functions Single
Direction Up Count
View Details
Counters - 8826948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Bi-directional
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
View Details
VIPA SLIO Module, Function Modules - 050-1BB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
LT DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details