● Application
Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit.
● Features
The symmetrical front-rear column structure design minimizes deflection and is most suitable for precision progressive die applications.
No inherent angular deflection, which significantly extends die life and reduces cost of tooling maintenance.
High rigidity structure ensures consistent dynamic precision
High torque, enclosed wet clutch brake unit requires minimal maintenance, eliminates noise and pollution caused by airborne particles, and significantly extends lining life.
U ser-friendly multifunctional control system.
Designed to allow simple integration with automated auxiliary equipments.
● Design
1. Motorized Side Adjusting Device
The motorized slide adjusting device is adopted with a thin brake motor and operated with push buttons. It provides stable positioning accurancy and quick adjustment.。
2. Digital Die Height Indicator
Motorized slide adjusting device fitted with 0.1mm increment digital die height indicator.
3. Dual Safety Valve
The interlock mechanism on the dual valve keeps the clutch and brake form mis-actuation when valve is default.
4. Standard Attachments
Variable frequency drive
Wet clutch and brake unit
Hydraulic overload protection system
Motorized slide adjustment
Automatic grease lubrication system
Air Counter Balance cylinder Manuel Oiler
Air Counter Balance System
Die height indicator (displayable unit:0.1mm)
Programmable limit switches
Overrun protection
Forward/Reverse Main Motor Direction Control
Counter
Batch counter
Pre-set counter
Chop counter
Maintenance counter
Miss-feed detector socket
Air ejector –1 set
Air tool socket –1 set
Tool Box
5. Optional Attachment
Die cushion
Safety light curtains
Quick die change system
Flywheel brake
NC feeder system
Isolation mounts
Tonnage monitor
Die safety block
Die area lighting
Air tool or ejector socket (1 additional)
SEYI America Inc. | |
---|---|
Product Category | Presses (metalworking) |
Product Number | SNS2-300 |
Product Name | Straight Side Mechanical Press |
General Types | Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press |
Stamping / Hydroforming / Converting / Punching Press Type | Straight Side Mechanical Press |
Operation | Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing |
Automation / Control | Manual |
Capacity | 300 tons (272 metric tons) |