● Application
Applicable to large type of heavy tonnage die tooling with multiple precision stages in blanking, piercing, bending, forming for single or progressive application.
● Features
Hydraulic overload protection system
Extra long 8-points guide plate
Air counter balancer device
Automatic recirculating lubrication with distributing monitor device
● Top Design
Advancement and Profession Are Our Feature
1. Operator Friendly Master Control Panel
Display with signs, easy understanding and operation.
2. Digital Slide Adjustment
Digital slide adjustment readout is recessed in front right slide of slide face and indicates the die height in 0.1 mm scale.
3. Safe And Reliable Electrical Circuit
Multi-checking electrical circuit design to ensure a safe and reliable operation.
4. Flywheel Brake And Main Motor FWD/REV Controller (Optional Attachment)
Best design for saving die exchange and installation time.
5. High Rigidity And Low Noise Design
Less vibration and low noise. Increase tooling life and improve product's accuracy.
6. Top machining accuracy
With more than 30 years machining skill and experience. Whole plant apply with the top procision machine. tools.
7. General Attachment
Air Counter Balancer System
Hydraulic Overload Protection System
Motorized Slide Adjustment
Programmable Cam Switches
Product Counter
Batch Counter
Misfeed Detector Plug
Air Outlet
Air Ejector
Electrical Light Socket
Automatic Recirculation Lubrication System
Control Console
Combination Clutch & Brake
Dual Check Safety Electrical Circuit
Large Lockable Emergency Stop Buttom
Die Light Device
Safety Fence
Ladder
Operating Pedestal (T-Stand)
Tools Box
8. Optional Attachment
Power Take-off Shaft
Die Cushion
Die Cushion Stroke Adjustment Device
Die Cushion Locking Device
Die Cushion Air Quick Release Device
Photoelectric Safety Device
Variable Speed Motor (Inverter)
Flywheel Brake and Main Motor FWD/REV Controller
Quick Die Change System
Moving Bolster
Knockout Device
Tonnage Indicator
Pneumatic System Application
Anti Vibration Mounts
Safety Die Block
SEYI America Inc. | |
---|---|
Product Category | Presses (metalworking) |
Product Number | SAG-400 |
Product Name | Straight Side Mechanical Press |
General Types | Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press |
Stamping / Hydroforming / Converting / Punching Press Type | Straight Side Mechanical Press |
Operation | Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing |
Automation / Control | Manual |
Capacity | 400 tons (363 metric tons) |