Tri-Flow Tri-Flow Anti-Seize Lubricant - 9 oz Bottle - Food Grade - 23015 TF23015

Description
Some products have limited compatibility and should only be used on select materials. The Tri-Flow anti-seize lubricant is compatible with aluminum, brass, copper, iron, plastic, pvc and steel. Main ingredient is comprised of synthetic. Is rated as Food Grade. Can be used to a maximum temperature of +1800 F. In addition to the other features this product also has corrosion-resistant properties and meets the following standards: NSF H1. This anti-seize lubricant is packaged 15 oz per inner, 12 per case.
Description
Some products have limited compatibility and should only be used on select materials. The Tri-Flow anti-seize lubricant is compatible with aluminum, brass, copper, iron, plastic, pvc and steel. Main ingredient is comprised of synthetic. Is rated as Food Grade. Can be used to a maximum temperature of +1800 F. In addition to the other features this product also has corrosion-resistant properties and meets the following standards: NSF H1. This anti-seize lubricant is packaged 15 oz per inner, 12 per case.

Suppliers

Company
Product
Description
Supplier Links
Tri-Flow Anti-Seize Lubricant - 9 oz Bottle - Food Grade - 23015 - 032053-23015 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Tri-Flow Anti-Seize Lubricant - 9 oz Bottle - Food Grade - 23015
032053-23015
Tri-Flow Anti-Seize Lubricant - 9 oz Bottle - Food Grade - 23015 032053-23015
Some products have limited compatibility and should only be used on select materials. The Tri-Flow anti-seize lubricant is compatible with aluminum, brass, copper, iron, plastic, pvc and steel. Main ingredient is comprised of synthetic. Is rated as Food Grade. Can be used to a maximum temperature of +1800 F. In addition to the other features this product also has corrosion-resistant properties and meets the following standards: NSF H1. This anti-seize lubricant is packaged 15 oz per inner, 12 per case.

Some products have limited compatibility and should only be used on select materials. The Tri-Flow anti-seize lubricant is compatible with aluminum, brass, copper, iron, plastic, pvc and steel. Main ingredient is comprised of synthetic. Is rated as Food Grade. Can be used to a maximum temperature of +1800 F. In addition to the other features this product also has corrosion-resistant properties and meets the following standards: NSF H1. This anti-seize lubricant is packaged 15 oz per inner, 12 per case.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Lubricants
Product Number 032053-23015
Product Name Tri-Flow Anti-Seize Lubricant - 9 oz Bottle - Food Grade - 23015
Type Anti-Seize Compound or Thread Lubricant
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Lubriplate L0172-092 Low Temp Lubricant Off-White 10 oz Tube - L0172-092 10 OZ TUBE - Ellsworth Adhesives
Specs
Functions Lubricant
Composition / Chemistry Specialty, Proprietary or Other; Anhydrous calcium
Specific Gravity 0.9100 specific gravity
View Details
Lubricant Brilube 70 LUBE73 - 1425LUBE73 - Certex UK
Specs
Functions Lubricant
Industry Applications Marine
Features Off-shore cranes, standing rigging, mooring and tower cables and fishing ropes.
View Details
Lubricants - 1234522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Lubricant
Composition / Chemistry Specialty, Proprietary or Other; Ptfe
Industry Applications Food Contact Approved
View Details