Sprayon Sprayon LU 620 Anti-Seize Lubricant - 16 oz Can - Military Grade - 62016 S62016

Description
Some products have limited compatibility and should only be used on select materials. The Sprayon LU 620 anti-seize lubricant is compatible with metal. Main ingredient is comprised of aluminum, copper, nickel. Is rated as Military Grade. Can be used under the following temperature ranges: 0 F minimum operating temperature to +2200 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant, water-resistant properties and meets the following standards: MIL-PRF-907F. This anti-seize lubricant is packaged 12 per case.
Description
Some products have limited compatibility and should only be used on select materials. The Sprayon LU 620 anti-seize lubricant is compatible with metal. Main ingredient is comprised of aluminum, copper, nickel. Is rated as Military Grade. Can be used under the following temperature ranges: 0 F minimum operating temperature to +2200 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant, water-resistant properties and meets the following standards: MIL-PRF-907F. This anti-seize lubricant is packaged 12 per case.

Suppliers

Company
Product
Description
Supplier Links
Sprayon LU 620 Anti-Seize Lubricant - 16 oz Can - Military Grade - 62016 - 075577-62016 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Sprayon LU 620 Anti-Seize Lubricant - 16 oz Can - Military Grade - 62016
075577-62016
Sprayon LU 620 Anti-Seize Lubricant - 16 oz Can - Military Grade - 62016 075577-62016
Some products have limited compatibility and should only be used on select materials. The Sprayon LU 620 anti-seize lubricant is compatible with metal. Main ingredient is comprised of aluminum, copper, nickel. Is rated as Military Grade. Can be used under the following temperature ranges: 0 F minimum operating temperature to +2200 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant, water-resistant properties and meets the following standards: MIL-PRF-907F. This anti-seize lubricant is packaged 12 per case.

Some products have limited compatibility and should only be used on select materials. The Sprayon LU 620 anti-seize lubricant is compatible with metal. Main ingredient is comprised of aluminum, copper, nickel. Is rated as Military Grade. Can be used under the following temperature ranges: 0 F minimum operating temperature to +2200 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant, water-resistant properties and meets the following standards: MIL-PRF-907F. This anti-seize lubricant is packaged 12 per case.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Lubricants
Product Number 075577-62016
Product Name Sprayon LU 620 Anti-Seize Lubricant - 16 oz Can - Military Grade - 62016
Type Anti-Seize Compound or Thread Lubricant
Unlock Full Specs
to access all available technical data

Similar Products

ROCOL Wire Rope Lubricant - 1425 - Certex UK
Specs
Functions Lubricant
Use Temperature 122 to 356 F (50 to 180 C)
View Details
Ellsworth Lubriplate L0172-092 Low Temp Lubricant Off-White 10 oz Tube - L0172-092 10 OZ TUBE - Ellsworth Adhesives
Specs
Functions Lubricant
Composition / Chemistry Specialty, Proprietary or Other; Anhydrous calcium
Specific Gravity 0.9100 specific gravity
View Details
Air Dry MoS2 Solid Film Lubricant - Perma-Slik®RRM - Everlube Products
Specs
Type Anti-Seize Compound or Thread Lubricant; Solid or Dry Film Lubricant
Functions Lubricant; Bearings
Composition / Chemistry Molybdenum or Metal Sulphide
View Details