Sprayon Sprayon LU 621 Anti-Seize Lubricant - 16 oz Aerosol Can - 15 oz Net Weight - Food Grade, Military Grade - 00625 S00621000

Description
Some products have limited compatibility and should only be used on select materials. The Sprayon LU 621 anti-seize lubricant is compatible with aluminum, brass, copper, iron, plastic, pvc, rubber and steel. Main ingredient is comprised of synthetic. Is rated as Food Grade, Military Grade. Can be used under the following temperature ranges: -5 F minimum operating temperature to +1800 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant, water-resistant properties and meets the following standards: MIL-PRF-907F, NSF H1. This anti-seize lubricant is packaged 12 per case.
Description
Some products have limited compatibility and should only be used on select materials. The Sprayon LU 621 anti-seize lubricant is compatible with aluminum, brass, copper, iron, plastic, pvc, rubber and steel. Main ingredient is comprised of synthetic. Is rated as Food Grade, Military Grade. Can be used under the following temperature ranges: -5 F minimum operating temperature to +1800 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant, water-resistant properties and meets the following standards: MIL-PRF-907F, NSF H1. This anti-seize lubricant is packaged 12 per case.

Suppliers

Company
Product
Description
Supplier Links
Sprayon LU 621 Anti-Seize Lubricant - 16 oz Aerosol Can - 15 oz Net Weight - Food Grade, Military Grade - 00625 - 075577-00625 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Sprayon LU 621 Anti-Seize Lubricant - 16 oz Aerosol Can - 15 oz Net Weight - Food Grade, Military Grade - 00625
075577-00625
Sprayon LU 621 Anti-Seize Lubricant - 16 oz Aerosol Can - 15 oz Net Weight - Food Grade, Military Grade - 00625 075577-00625
Some products have limited compatibility and should only be used on select materials. The Sprayon LU 621 anti-seize lubricant is compatible with aluminum, brass, copper, iron, plastic, pvc, rubber and steel. Main ingredient is comprised of synthetic. Is rated as Food Grade, Military Grade. Can be used under the following temperature ranges: -5 F minimum operating temperature to +1800 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant, water-resistant properties and meets the following standards: MIL-PRF-907F, NSF H1. This anti-seize lubricant is packaged 12 per case.

Some products have limited compatibility and should only be used on select materials. The Sprayon LU 621 anti-seize lubricant is compatible with aluminum, brass, copper, iron, plastic, pvc, rubber and steel. Main ingredient is comprised of synthetic. Is rated as Food Grade, Military Grade. Can be used under the following temperature ranges: -5 F minimum operating temperature to +1800 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant, water-resistant properties and meets the following standards: MIL-PRF-907F, NSF H1. This anti-seize lubricant is packaged 12 per case.

Buy Now
Greases and Lubricants - S00621000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Greases and Lubricants
S00621000
Greases and Lubricants S00621000
LU621 FOOD GRADE ANTI SEIZE COMP

LU621 FOOD GRADE ANTI SEIZE COMP

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. Quarktwin Technology Ltd.
Product Category Industrial Lubricants Specialty Fluids and Lubricants
Product Number 075577-00625 S00621000
Product Name Sprayon LU 621 Anti-Seize Lubricant - 16 oz Aerosol Can - 15 oz Net Weight - Food Grade, Military Grade - 00625 Greases and Lubricants
Type Anti-Seize Compound or Thread Lubricant
Unlock Full Specs
to access all available technical data

Similar Products

ROCOL Wire Rope Lubricant - 1425 - Certex UK
Specs
Functions Lubricant
Use Temperature 122 to 356 F (50 to 180 C)
View Details
Ellsworth Lubriplate L0172-092 Low Temp Lubricant Off-White 10 oz Tube - L0172-092 10 OZ TUBE - Ellsworth Adhesives
Specs
Functions Lubricant
Composition / Chemistry Specialty, Proprietary or Other; Anhydrous calcium
Specific Gravity 0.9100 specific gravity
View Details
Vitreous Graphite Solid Film Lubricant - Lube-Lok®1000 - Everlube Products
Specs
Type Anti-Seize Compound or Thread Lubricant; Solid or Dry Film Lubricant
Functions Lubricant; Bearings
Composition / Chemistry Graphite
View Details