Sprayon Sprayon LU 620 Anti-Seize Lubricant - 11.25 oz Aerosol Can - 11.25 oz Net Weight - Military Grade - 90620 S00620

Description
Some products have limited compatibility and should only be used on select materials. The Sprayon LU 620 anti-seize lubricant is compatible with metal. Main ingredient is comprised of aluminum, copper, nickel. Is rated as Military Grade. Can be used under the following temperature ranges: 0 F minimum operating temperature to +2200 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant, water-resistant properties and meets the following standards: MIL-PRF-907F. This anti-seize lubricant is packaged 12 per case.
Description
Some products have limited compatibility and should only be used on select materials. The Sprayon LU 620 anti-seize lubricant is compatible with metal. Main ingredient is comprised of aluminum, copper, nickel. Is rated as Military Grade. Can be used under the following temperature ranges: 0 F minimum operating temperature to +2200 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant, water-resistant properties and meets the following standards: MIL-PRF-907F. This anti-seize lubricant is packaged 12 per case.

Suppliers

Company
Product
Description
Supplier Links
Sprayon LU 620 Anti-Seize Lubricant - 11.25 oz Aerosol Can - 11.25 oz Net Weight - Military Grade - 90620 - 075577-90620 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Sprayon LU 620 Anti-Seize Lubricant - 11.25 oz Aerosol Can - 11.25 oz Net Weight - Military Grade - 90620
075577-90620
Sprayon LU 620 Anti-Seize Lubricant - 11.25 oz Aerosol Can - 11.25 oz Net Weight - Military Grade - 90620 075577-90620
Some products have limited compatibility and should only be used on select materials. The Sprayon LU 620 anti-seize lubricant is compatible with metal. Main ingredient is comprised of aluminum, copper, nickel. Is rated as Military Grade. Can be used under the following temperature ranges: 0 F minimum operating temperature to +2200 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant, water-resistant properties and meets the following standards: MIL-PRF-907F. This anti-seize lubricant is packaged 12 per case.

Some products have limited compatibility and should only be used on select materials. The Sprayon LU 620 anti-seize lubricant is compatible with metal. Main ingredient is comprised of aluminum, copper, nickel. Is rated as Military Grade. Can be used under the following temperature ranges: 0 F minimum operating temperature to +2200 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant, water-resistant properties and meets the following standards: MIL-PRF-907F. This anti-seize lubricant is packaged 12 per case.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Lubricants
Product Number 075577-90620
Product Name Sprayon LU 620 Anti-Seize Lubricant - 11.25 oz Aerosol Can - 11.25 oz Net Weight - Military Grade - 90620
Type Anti-Seize Compound or Thread Lubricant
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Joint Lubricant -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Functions Lubricant
Composition / Chemistry Water Soluble / Emulsion
Features Potable water pipelines, drain waste and vent, and sewer systems
View Details
Air Dry MoS2 Solid Film Lubricant - Perma-Slik®G - Everlube Products
Specs
Type Solid or Dry Film Lubricant
Functions Lubricant; Corrosion Inhibiting or Rust Preventative
Composition / Chemistry Molybdenum or Metal Sulphide
View Details
AERZEN Special Oils - Delta Lube 06 - Aerzen USA Corp.
Specs
Functions Lubricant
Features Delta Hybrid, Delta Screw- G5, Delta Blower
View Details
Lubrication - Lubrication - P TYPE NOZZLE - THK America, Inc.
Specs
Functions Lubricant
View Details