Sprayon Sprayon LU 202 Amber Penetrating Lubricant - 11 oz Aerosol Can - 12 oz Net Weight - Food Grade - 90202 S00202

Description
The Sprayon LU 202 penetrating lubricant is easy to use. Is rated as Food Grade. Can be used under the following temperature ranges: -20 F minimum operating temperature to +300 F maximum operating temperature. In addition to the other features this product also has extreme pressure-resistant properties and meets the following standards: NSF H2. This penetrating lubricant is packaged 12 oz per inner, 12 per case.
Description
The Sprayon LU 202 penetrating lubricant is easy to use. Is rated as Food Grade. Can be used under the following temperature ranges: -20 F minimum operating temperature to +300 F maximum operating temperature. In addition to the other features this product also has extreme pressure-resistant properties and meets the following standards: NSF H2. This penetrating lubricant is packaged 12 oz per inner, 12 per case.

Suppliers

Company
Product
Description
Supplier Links
Sprayon LU 202 Amber Penetrating Lubricant - 11 oz Aerosol Can - 12 oz Net Weight - Food Grade - 90202 - 075577-90202 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Sprayon LU 202 Amber Penetrating Lubricant - 11 oz Aerosol Can - 12 oz Net Weight - Food Grade - 90202
075577-90202
Sprayon LU 202 Amber Penetrating Lubricant - 11 oz Aerosol Can - 12 oz Net Weight - Food Grade - 90202 075577-90202
The Sprayon LU 202 penetrating lubricant is easy to use. Is rated as Food Grade. Can be used under the following temperature ranges: -20 F minimum operating temperature to +300 F maximum operating temperature. In addition to the other features this product also has extreme pressure-resistant properties and meets the following standards: NSF H2. This penetrating lubricant is packaged 12 oz per inner, 12 per case.

The Sprayon LU 202 penetrating lubricant is easy to use. Is rated as Food Grade. Can be used under the following temperature ranges: -20 F minimum operating temperature to +300 F maximum operating temperature. In addition to the other features this product also has extreme pressure-resistant properties and meets the following standards: NSF H2. This penetrating lubricant is packaged 12 oz per inner, 12 per case.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Lubricants
Product Number 075577-90202
Product Name Sprayon LU 202 Amber Penetrating Lubricant - 11 oz Aerosol Can - 12 oz Net Weight - Food Grade - 90202
Type Penetrant or Penetrating Oil
Unlock Full Specs
to access all available technical data

Similar Products

AERZEN Special Oils - Special Oil GD - Aerzen USA Corp.
Specs
Functions Lubricant
Features All Rotary Lobe Blowers Type GM
Use Temperature 50 to 140 F (10 to 60 C)
View Details
Lubrication - Lubrication - H TYPE NOZZLE - THK America, Inc.
Specs
Functions Lubricant
View Details
Pipe Joint Lubricant -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Functions Lubricant
Composition / Chemistry Water Soluble / Emulsion
Features Potable water pipelines, drain waste and vent, and sewer systems
View Details
PTFE Solid Film Lubricant - Everlube®6173 - Everlube Products
Specs
Type Solid or Dry Film Lubricant
Functions Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
Composition / Chemistry Fluoropolymer / PTFE (e.g., Teflon®); Water Soluble / Emulsion
View Details