Krylon Industrial Krylon Industrial Rust Tough 07890 Black Matte Acrylic Enamel Paint - 20 oz Aerosol Can - 15 oz Net Weight - 00789 R00789

Description
Krylon Industrial Rust Tough paint comes in black, has a matte finish and is packaged 6 per case. Uses acrylic enamel as the base. Can be used with aluminum, iron, metal, steel, wood. Designed to have corrosion-resistant, rust-resistant properties.
Description
Krylon Industrial Rust Tough paint comes in black, has a matte finish and is packaged 6 per case. Uses acrylic enamel as the base. Can be used with aluminum, iron, metal, steel, wood. Designed to have corrosion-resistant, rust-resistant properties.

Suppliers

Company
Product
Description
Supplier Links
Krylon Industrial Rust Tough 07890 Black Matte Acrylic Enamel Paint - 20 oz Aerosol Can - 15 oz Net Weight - 00789 - 724504-00789 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Krylon Industrial Rust Tough 07890 Black Matte Acrylic Enamel Paint - 20 oz Aerosol Can - 15 oz Net Weight - 00789
724504-00789
Krylon Industrial Rust Tough 07890 Black Matte Acrylic Enamel Paint - 20 oz Aerosol Can - 15 oz Net Weight - 00789 724504-00789
Krylon Industrial Rust Tough paint comes in black, has a matte finish and is packaged 6 per case. Uses acrylic enamel as the base. Can be used with aluminum, iron, metal, steel, wood. Designed to have corrosion-resistant, rust-resistant properties.

Krylon Industrial Rust Tough paint comes in black, has a matte finish and is packaged 6 per case. Uses acrylic enamel as the base. Can be used with aluminum, iron, metal, steel, wood. Designed to have corrosion-resistant, rust-resistant properties.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Coatings
Product Number 724504-00789
Product Name Krylon Industrial Rust Tough 07890 Black Matte Acrylic Enamel Paint - 20 oz Aerosol Can - 15 oz Net Weight - 00789
Type Enamel; Paint
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Conformal Coating - Elan-tron® - ELANTAS North America LLC
Specs
Type Coating
Chemistry Resin; Silicone
Features Chemical Resistant; Dielectric; Heat Resistant; Abrasion, Erosion or Wear Resistant; Weather Resistant
View Details
Thermal Coatings - THERMOSEAL® P130 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Coating
Substrate Ceramic
Cure / Setting Technology Film Drying
View Details
Fast-drying Universal Weldable Primer 16P - 16P Series - FORREST Technical Coatings
Specs
Type Coating; Primer; Base Coat; Paint
Chemistry Alkyd; Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
Substrate Metallic; Steel
View Details
High Performance Two Component Epoxy Coating System - X5N - Master Bond, Inc.
Specs
Type Coating
Chemistry Resin; Rubber
Form Liquid
View Details