Krylon Industrial Krylon Industrial Rust Tough 02499 Safety Blue (OSHA) Gloss Acrylic Enamel Paint - 20 oz Aerosol Can - 15 oz Net Weight - 00249 R00249

Description
Krylon Industrial Rust Tough paint comes in safety blue (osha), has a gloss finish and is packaged 6 per case. Uses acrylic enamel as the base. Can be used with aluminum, iron, metal, steel, wood. Designed to have corrosion-resistant, rust-resistant properties.
Description
Krylon Industrial Rust Tough paint comes in safety blue (osha), has a gloss finish and is packaged 6 per case. Uses acrylic enamel as the base. Can be used with aluminum, iron, metal, steel, wood. Designed to have corrosion-resistant, rust-resistant properties.

Suppliers

Company
Product
Description
Supplier Links
Krylon Industrial Rust Tough 02499 Safety Blue (OSHA) Gloss Acrylic Enamel Paint - 20 oz Aerosol Can - 15 oz Net Weight - 00249 - 724504-00249 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Krylon Industrial Rust Tough 02499 Safety Blue (OSHA) Gloss Acrylic Enamel Paint - 20 oz Aerosol Can - 15 oz Net Weight - 00249
724504-00249
Krylon Industrial Rust Tough 02499 Safety Blue (OSHA) Gloss Acrylic Enamel Paint - 20 oz Aerosol Can - 15 oz Net Weight - 00249 724504-00249
Krylon Industrial Rust Tough paint comes in safety blue (osha), has a gloss finish and is packaged 6 per case. Uses acrylic enamel as the base. Can be used with aluminum, iron, metal, steel, wood. Designed to have corrosion-resistant, rust-resistant properties.

Krylon Industrial Rust Tough paint comes in safety blue (osha), has a gloss finish and is packaged 6 per case. Uses acrylic enamel as the base. Can be used with aluminum, iron, metal, steel, wood. Designed to have corrosion-resistant, rust-resistant properties.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Coatings
Product Number 724504-00249
Product Name Krylon Industrial Rust Tough 02499 Safety Blue (OSHA) Gloss Acrylic Enamel Paint - 20 oz Aerosol Can - 15 oz Net Weight - 00249
Type Enamel; Paint
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Low Friction Coating - TriboShield™ TS651 - GGB
Specs
Type Coating
Cure / Setting Technology Thermoplastic
Industry Automotive; Electronics; Food / Beverage
View Details
Ellsworth Glyptal 1201 Varnish Red 1 qt Can - 1201 GLYPTAL - Ellsworth Adhesives
Specs
Type Varnish
Dielectric Strength 5.91E7 V/m (1.50E6 V/in)
View Details
Ceramawrap Coating -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Type Coating
View Details
Formulations - Applications - Coatings - Bullet Tip ID Coating 8760 - 38760 - Hernon Manufacturing, Inc.
Specs
Type Coating
Cure / Setting Technology Ultraviolet Light Curing
Industry Mil-Spec
View Details