Krylon Industrial Coatings Rust Tough paint comes in ultra deep base, has a high gloss finish and is packaged 118 oz per inner, 4 packs per case. Uses alkyd enamel as the base. Can be used with aluminum, iron, metal, steel, wood. Designed to have chemical-resistant, rust-resistant properties.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Coatings |
| Product Number | 724504-00136 |
| Product Name | Krylon Industrial Coatings Rust Tough 01362 Ultra Deep Base High Gloss Alkyd Enamel Paint - 1 gal Pail - 00136 |
| Type | Coating; Enamel; Paint |