SHENZHEN ZHIHAO ELECTRONICS CO., LTD.
J218 -- LED SEGMENT DISPLAY
Shenzhen Zhihao Electronics Co., Ltd.
Led Segment Display
J218
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital LED Displays |
|
Product Number
|
J218 |
|
Product Name
|
Led Segment Display |
|
Character Type
|
Alphanumeric
|
Unlock Full Specs
to access all available technical data
Similar Products
XJCSENSOR Technology Co., Ltd.
Display Type
Segmented
Operating Temperature
14 to 122 F (-10 to 50 C)
View Details
Display Type
Segmented
Character Type
Numeric
LED Color
Red
View Details
Width
98 mm (3.86 inch)
Height
10 mm (0.3937 inch)
Depth
10 mm (0.3937 inch)
View Details
Character Type
Numeric
Character Height
102 mm (4 inch)
Operating Temperature
-4 to 158 F (-20 to 70 C)
View Details