1.84A 10uH ±20% SMD,7.3x7.3mm Power Inductors ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | YPRH0704-100M |
| Product Name | Inductors/Coils/Transformers >> Power Inductors |
| Application | Power Choke |
| Standards and Certifications | RoHS |
| Inductance Range | 10 microH |