Shenzhen Yangxing Technology Co., Ltd. Oscillators, Resonators, and Crystals X701532768KID4GI

Description
32.768kHz Surface Mount Crystal 6pF ±20ppm ±30ppm MC-146 Crystals ROHS
Description
32.768kHz Surface Mount Crystal 6pF ±20ppm ±30ppm MC-146 Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - X701532768KID4GI - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
X701532768KID4GI
Oscillators, Resonators, and Crystals X701532768KID4GI
32.768kHz Surface Mount Crystal 6pF ±20ppm ±30ppm MC-146 Crystals ROHS

32.768kHz Surface Mount Crystal 6pF ±20ppm ±30ppm MC-146 Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number X701532768KID4GI
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-18-5PX-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Crystal Units - 6719561 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC1V-T1A-1.2288MHZ-10PF-100PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details