Shenzhen Yangxing Technology Co., Ltd. Oscillators, Resonators, and Crystals X503225MSB2GI

Description
25MHz Surface Mount Crystal 20pF ±10ppm ±20ppm SMD5032 Crystals ROHS
Datasheet
Description
25MHz Surface Mount Crystal 20pF ±10ppm ±20ppm SMD5032 Crystals ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - X503225MSB2GI - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
X503225MSB2GI
Oscillators, Resonators, and Crystals X503225MSB2GI
25MHz Surface Mount Crystal 20pF ±10ppm ±20ppm SMD5032 Crystals ROHS

25MHz Surface Mount Crystal 20pF ±10ppm ±20ppm SMD5032 Crystals ROHS

Supplier's Site
Crystal Oscillator/Oscillator/Resonator >> Crystals - X503225MSB2GI - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Crystals
X503225MSB2GI
Crystal Oscillator/Oscillator/Resonator >> Crystals X503225MSB2GI
25MHz 贴片晶振 20pF ±10ppm ±50ppm SMD5032-2P Crystals ROHS

25MHz 贴片晶振 20pF ±10ppm ±50ppm SMD5032-2P Crystals ROHS

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Crystals Crystals
Product Number X503225MSB2GI X503225MSB2GI
Product Name Oscillators, Resonators, and Crystals Crystal Oscillator/Oscillator/Resonator >> Crystals
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC4V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-120-12-30B-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
4 Pin Crystal C3E - C3E-25.000-10-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details