Shenzhen Yangxing Technology Co., Ltd. Oscillators, Resonators, and Crystals X49SSM16MSD2SI

Description
16MHz Surface Mount Crystal 20pF ±20ppm ±30ppm HC-49S-SMD Crystals ROHS
Description
16MHz Surface Mount Crystal 20pF ±20ppm ±30ppm HC-49S-SMD Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - X49SSM16MSD2SI - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
X49SSM16MSD2SI
Oscillators, Resonators, and Crystals X49SSM16MSD2SI
16MHz Surface Mount Crystal 20pF ±20ppm ±30ppm HC-49S-SMD Crystals ROHS

16MHz Surface Mount Crystal 20pF ±20ppm ±30ppm HC-49S-SMD Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number X49SSM16MSD2SI
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC716TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Crystal Oscillators - 1734653 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details