Shenzhen Yangxing Technology Co., Ltd. Oscillators, Resonators, and Crystals X49SM12MSB2SC

Description
12MHz Surface Mount Crystal 20pF ±10ppm ±30ppm HC-49S-SMD Crystals ROHS
Datasheet
Description
12MHz Surface Mount Crystal 20pF ±10ppm ±30ppm HC-49S-SMD Crystals ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - X49SM12MSB2SC - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
X49SM12MSB2SC
Oscillators, Resonators, and Crystals X49SM12MSB2SC
12MHz Surface Mount Crystal 20pF ±10ppm ±30ppm HC-49S-SMD Crystals ROHS

12MHz Surface Mount Crystal 20pF ±10ppm ±30ppm HC-49S-SMD Crystals ROHS

Supplier's Site
Crystal Oscillator/Oscillator/Resonator >> Crystals - X49SM12MSB2SC - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Crystals
X49SM12MSB2SC
Crystal Oscillator/Oscillator/Resonator >> Crystals X49SM12MSB2SC
12MHz 贴片晶振 20pF ±10ppm ±30ppm HC-49S-SMD Crystals ROHS

12MHz 贴片晶振 20pF ±10ppm ±30ppm HC-49S-SMD Crystals ROHS

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Crystals Crystals
Product Number X49SM12MSB2SC X49SM12MSB2SC
Product Name Oscillators, Resonators, and Crystals Crystal Oscillator/Oscillator/Resonator >> Crystals
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-18-30-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
4 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Units - 8149471P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 3.69 MHz
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details