Shenzhen Yangxing Technology Co., Ltd. Crystal Oscillator/Oscillator/Resonator >> Crystals X322524MMB4SI

Description
24MHz 贴片晶振 10pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS
Datasheet
Description
24MHz 贴片晶振 10pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Oscillator/Oscillator/Resonator >> Crystals - X322524MMB4SI - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Crystals
X322524MMB4SI
Crystal Oscillator/Oscillator/Resonator >> Crystals X322524MMB4SI
24MHz 贴片晶振 10pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS

24MHz 贴片晶振 10pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS

Supplier's Site Datasheet
Oscillators, Resonators, and Crystals - X322524MMB4SI - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
X322524MMB4SI
Oscillators, Resonators, and Crystals X322524MMB4SI
24MHz Surface Mount Crystal 10pF ±10ppm ±20ppm SMD3225-4P Crystals ROHS

24MHz Surface Mount Crystal 10pF ±10ppm ±20ppm SMD3225-4P Crystals ROHS

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Crystals Crystals
Product Number X322524MMB4SI X322524MMB4SI
Product Name Crystal Oscillator/Oscillator/Resonator >> Crystals Oscillators, Resonators, and Crystals
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-12.000-8-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Crystals - XC687DKR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 32 pF
View Details
32.768KHz Tuning Fork Crystal - SMLF-2012 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.0 x 1.2mm
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details