Shenzhen Yangxing Technology Co., Ltd. Crystal Oscillator/Oscillator/Resonator >> Crystals X322512MLB4SI

Description
12MHz 贴片晶振 9pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS
Datasheet
Description
12MHz 贴片晶振 9pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Oscillator/Oscillator/Resonator >> Crystals - X322512MLB4SI - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Crystals
X322512MLB4SI
Crystal Oscillator/Oscillator/Resonator >> Crystals X322512MLB4SI
12MHz 贴片晶振 9pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS

12MHz 贴片晶振 9pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS

Supplier's Site Datasheet
Oscillators, Resonators, and Crystals - X322512MLB4SI - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
X322512MLB4SI
Oscillators, Resonators, and Crystals X322512MLB4SI
12MHz Surface Mount Crystal 9pF ±10ppm ±20ppm SMD3225-4P Crystals ROHS

12MHz Surface Mount Crystal 9pF ±10ppm ±20ppm SMD3225-4P Crystals ROHS

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Crystals Crystals
Product Number X322512MLB4SI X322512MLB4SI
Product Name Crystal Oscillator/Oscillator/Resonator >> Crystals Oscillators, Resonators, and Crystals
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC515TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Oscillators - 7960599 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details