Shenzhen Yangxing Technology Co., Ltd. Oscillators, Resonators, and Crystals X321532768KLD2SI

Description
32.768kHz Surface Mount Crystal 9pF ±20ppm SMD3215-2P Crystals ROHS
Description
32.768kHz Surface Mount Crystal 9pF ±20ppm SMD3215-2P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - X321532768KLD2SI - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
X321532768KLD2SI
Oscillators, Resonators, and Crystals X321532768KLD2SI
32.768kHz Surface Mount Crystal 9pF ±20ppm SMD3215-2P Crystals ROHS

32.768kHz Surface Mount Crystal 9pF ±20ppm SMD3215-2P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number X321532768KLD2SI
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TB-QACT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Units - 1847815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 25 ppm
View Details
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details