Shenzhen Yangxing Technology Co., Ltd. Oscillators, Resonators, and Crystals X201624MMB4SI

Description
24MHz Surface Mount Crystal 10pF ±10ppm ±20ppm SMD2016-4P Crystals ROHS
Description
24MHz Surface Mount Crystal 10pF ±10ppm ±20ppm SMD2016-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - X201624MMB4SI - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
X201624MMB4SI
Oscillators, Resonators, and Crystals X201624MMB4SI
24MHz Surface Mount Crystal 10pF ±10ppm ±20ppm SMD2016-4P Crystals ROHS

24MHz Surface Mount Crystal 10pF ±10ppm ±20ppm SMD2016-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number X201624MMB4SI
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC494TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 32 pF
View Details
2 suppliers
Crystal Units - 216266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 52 MHz
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-10PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Resonator - SMCE-3225 11.0592MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 11.06 MHz
View Details