Shenzhen Yangxing Technology Co., Ltd. Oscillators, Resonators, and Crystals X201616MLB4SI

Description
16MHz Surface Mount Crystal 9pF ±10ppm ±20ppm SMD2016-4P Crystals ROHS
Description
16MHz Surface Mount Crystal 9pF ±10ppm ±20ppm SMD2016-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - X201616MLB4SI - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
X201616MLB4SI
Oscillators, Resonators, and Crystals X201616MLB4SI
16MHz Surface Mount Crystal 9pF ±10ppm ±20ppm SMD2016-4P Crystals ROHS

16MHz Surface Mount Crystal 9pF ±10ppm ±20ppm SMD2016-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number X201616MLB4SI
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X443-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
2 suppliers
Crystal Units - 6719356 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details