Shenzhen Yangxing Technology Co., Ltd. Oscillators, Resonators, and Crystals TXM32M0004503LDCDO00T

Description
32MHz Surface Mount Crystal 20pF ±20ppm ±20ppm SMD5032-4P Crystals ROHS
Description
32MHz Surface Mount Crystal 20pF ±20ppm ±20ppm SMD5032-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - TXM32M0004503LDCDO00T - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
TXM32M0004503LDCDO00T
Oscillators, Resonators, and Crystals TXM32M0004503LDCDO00T
32MHz Surface Mount Crystal 20pF ±20ppm ±20ppm SMD5032-4P Crystals ROHS

32MHz Surface Mount Crystal 20pF ±20ppm ±20ppm SMD5032-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number TXM32M0004503LDCDO00T
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 8136138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
Crystals - XC717TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
2 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers