Shenzhen Yangxing Technology Co., Ltd. Oscillators, Resonators, and Crystals TXM27M0004252DBCEO00T

Description
27MHz Surface Mount Crystal 10pF ±10ppm ±30ppm SMD2520-4P Crystals ROHS
Description
27MHz Surface Mount Crystal 10pF ±10ppm ±30ppm SMD2520-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - TXM27M0004252DBCEO00T - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
TXM27M0004252DBCEO00T
Oscillators, Resonators, and Crystals TXM27M0004252DBCEO00T
27MHz Surface Mount Crystal 10pF ±10ppm ±30ppm SMD2520-4P Crystals ROHS

27MHz Surface Mount Crystal 10pF ±10ppm ±30ppm SMD2520-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number TXM27M0004252DBCEO00T
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-040-20-4X-DU - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 4 MHz
View Details
3 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Crystal Oscillators - 7960603P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 16.38 MHz
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details