Shenzhen Yangxing Technology Co., Ltd. Oscillators, Resonators, and Crystals TXM11.059M0004503LDCDO00T

Description
11.0592MHz Surface Mount Crystal 20pF ±20ppm ±20ppm SMD5032-4P Crystals ROHS
Description
11.0592MHz Surface Mount Crystal 20pF ±20ppm ±20ppm SMD5032-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - TXM11.059M0004503LDCDO00T - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
TXM11.059M0004503LDCDO00T
Oscillators, Resonators, and Crystals TXM11.059M0004503LDCDO00T
11.0592MHz Surface Mount Crystal 20pF ±20ppm ±20ppm SMD5032-4P Crystals ROHS

11.0592MHz Surface Mount Crystal 20pF ±20ppm ±20ppm SMD5032-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number TXM11.059M0004503LDCDO00T
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Through Hole Crystals - ECS-110.5-18-4XEN - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Crystal Units - 6720390P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; SMD
Features / Standards RoHS
Frequency 6 MHz
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details