Shenzhen Yangxing Technology Co., Ltd. Oscillators, Resonators, and Crystals TX503212M4LDCE2T

Description
12MHz Surface Mount Crystal 20pF ±20ppm ±30ppm SMD5032-4P Crystals ROHS
Description
12MHz Surface Mount Crystal 20pF ±20ppm ±30ppm SMD5032-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - TX503212M4LDCE2T - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
TX503212M4LDCE2T
Oscillators, Resonators, and Crystals TX503212M4LDCE2T
12MHz Surface Mount Crystal 20pF ±20ppm ±30ppm SMD5032-4P Crystals ROHS

12MHz Surface Mount Crystal 20pF ±20ppm ±30ppm SMD5032-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number TX503212M4LDCE2T
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-100-8-33AQ-VY-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Frequency 10 MHz
Frequency Stability 150 ppm
View Details
2 suppliers
4 Pin Crystal C3E - C3E-13.560-12-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 13.56 MHz
Load Capacitance 12 pF
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details