Shenzhen Yangxing Technology Co., Ltd. Oscillators, Resonators, and Crystals T322510MLBDE2X

Description
10MHz 20pF ±10ppm SMD3225-4P Crystals ROHS
Description
10MHz 20pF ±10ppm SMD3225-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - T322510MLBDE2X - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
T322510MLBDE2X
Oscillators, Resonators, and Crystals T322510MLBDE2X
10MHz 20pF ±10ppm SMD3225-4P Crystals ROHS

10MHz 20pF ±10ppm SMD3225-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number T322510MLBDE2X
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-8-33Q-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystal Units - 8149380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-500PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details