Shenzhen Yangxing Technology Co., Ltd. Oscillators, Resonators, and Crystals T201624MBBCE2X

Description
24MHz Surface Mount Crystal 8pF ±10ppm ±30ppm SMD2016-4P Crystals ROHS
Description
24MHz Surface Mount Crystal 8pF ±10ppm ±30ppm SMD2016-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - T201624MBBCE2X - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
T201624MBBCE2X
Oscillators, Resonators, and Crystals T201624MBBCE2X
24MHz Surface Mount Crystal 8pF ±10ppm ±30ppm SMD2016-4P Crystals ROHS

24MHz Surface Mount Crystal 8pF ±10ppm ±30ppm SMD2016-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number T201624MBBCE2X
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC493TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
4 Pin Crystal C1E - C1E-32.000-8-1550-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 32 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CC1V-T1A-1.2288MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details