SHENZHEN YANGXING TECHNOLOGY CO., LTD.
49S DIP -- CRYSTAL OSCILLATOR/OSCILLATOR/RESONATOR >> CRYSTALS
Shenzhen Yangxing Technology Co., Ltd.
Crystal Oscillator/Oscillator/Resonator >> Crystals
49S DIP
Description
- Crystals ROHS
-
LCSC Electronics Technology (HK) Limited
-
ODG (Origin Data Global)
Datasheet
Description
- Crystals ROHS
Datasheet
Suppliers
Crystal Oscillator/Oscillator/Resonator >> Crystals
49S DIP
Supplier's Site
Datasheet
Oscillators, Resonators, and Crystals
49S DIP
Supplier's Site
Technical Specifications
|
Product Category
|
Crystals |
Crystals |
|
Product Number
|
49S DIP |
49S DIP |
|
Product Name
|
Crystal Oscillator/Oscillator/Resonator >> Crystals |
Oscillators, Resonators, and Crystals |
|
Features / Standards
|
RoHS
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Package / Form Factor
Surface Mount
Features / Standards
RoHS
Frequency
38.4 MHz
View Details
Package / Form Factor
Smd
Features / Standards
RoHS
Frequency Stability
30 ppm
View Details
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; C7S
Frequency
25 MHz
Load Capacitance
18 pF
View Details
Interquip Electronics Co., Ltd.
Features / Standards
RoHS; Lead-Free
Frequency
0.0328 MHz
View Details